Vishay Intertechnology, Inc. Through Hole Resistors RN60C4992FRE6

Description
RES 49.9K OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9K OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60C4992FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C4992FRE6CT-ND
Through Hole Resistors 541-RN60C4992FRE6CT-ND
RES 49.9K OHM 1/4W 1% AXIAL

RES 49.9K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60C4992FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C4992FRE6TR-ND
Through Hole Resistors 541-RN60C4992FRE6TR-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C4992FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C4992FRE6
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C4992FRE6
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9674
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9674
Resistor,Metal Film,49.9KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,49.9KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN60C4992FRE6CT-ND RN60C4992FRE6 58C9674
Product Name Through Hole Resistors Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details