Vishay Intertechnology, Inc. Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C4992FR36

Description
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C4992FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C4992FR36
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C4992FR36
Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C4992FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4992FR36-ND
Through Hole Resistors RN60C4992FR36-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9675
Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9675
Resistor,Metal Film,49.9KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,49.9KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4992FR36 RN60C4992FR36-ND 58C9675
Product Name Res Metal Film 49.9K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,49.9Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details