Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RN60C4991BB14

Description
Win Source Part Number: 1341371-RN60C4991BB1 4 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: RN60 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1341371-RN60C4991BB1 4 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: RN60 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1341371-RN60C4991BB14 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1341371-RN60C4991BB14
Resistors - Through Hole Resistors 1341371-RN60C4991BB14
Win Source Part Number: 1341371-RN60C4991BB1 4 Category: Resistors - Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1341371-RN60C4991BB14
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C4991BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C4991BB14
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C4991BB14
Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C4991BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4991BB14-ND
Through Hole Resistors RN60C4991BB14-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 1341371-RN60C4991BB14 RN60C4991BB14 RN60C4991BB14-ND
Product Name Resistors - Through Hole Resistors Res Metal Film 4.99K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers