RES 499ohm 1/4W 1% AXIAL
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 499 OHM 1/4W 1% AXIAL
Resistor,Metal Film,499Ohms,300WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C4990FRE6 | 541-RN60C4990FRE6TR-ND | 58C9655 |
| Product Name | RES 499 OHM 1/4W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,499Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 499 ohms | 499 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |