Vishay Intertechnology, Inc. Through Hole Resistors RN60C4990DRSL

Description
499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C4990DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4990DRSL-ND
Through Hole Resistors RN60C4990DRSL-ND
499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/4W .5% AXIAL - RN60C4990DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W .5% AXIAL
RN60C4990DRSL
RES 499 OHM 1/4W .5% AXIAL RN60C4990DRSL
RES 499ohm 1/4W .5% AXIAL

RES 499ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C4990DRSL-ND RN60C4990DRSL
Product Name Through Hole Resistors RES 499 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details