Vishay Intertechnology, Inc. RES 499 OHM 1/4W .1% AXIAL RN60C4990BR36

Description
RES 499ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W .1% AXIAL - RN60C4990BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W .1% AXIAL
RN60C4990BR36
RES 499 OHM 1/4W .1% AXIAL RN60C4990BR36
RES 499ohm 1/4W .1% AXIAL

RES 499ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4990BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4990BR36-ND
Through Hole Resistors RN60C4990BR36-ND
499 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9650
Resistor,metal Film,499Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9650
Resistor,Metal Film,499Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,499Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4990BR36 RN60C4990BR36-ND 58C9650
Product Name RES 499 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,499Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers