Vishay Intertechnology, Inc. Through Hole Resistors RN60C4930BRSL

Description
493 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
493 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C4930BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4930BRSL-ND
Through Hole Resistors RN60C4930BRSL-ND
493 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

493 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 493 OHM 1/4W .1% AXIAL - RN60C4930BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 493 OHM 1/4W .1% AXIAL
RN60C4930BRSL
RES 493 OHM 1/4W .1% AXIAL RN60C4930BRSL
RES 493ohm 1/4W .1% AXIAL

RES 493ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C4930BRSL-ND RN60C4930BRSL
Product Name Through Hole Resistors RES 493 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 493 ohms 493 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers