Vishay Intertechnology, Inc. RES 481K OHM 1/4W .1% AXIAL RN60C4813BRSL

Description
RES 481Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 481Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481K OHM 1/4W .1% AXIAL - RN60C4813BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481K OHM 1/4W .1% AXIAL
RN60C4813BRSL
RES 481K OHM 1/4W .1% AXIAL RN60C4813BRSL
RES 481Kohm 1/4W .1% AXIAL

RES 481Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4813BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4813BRSL-ND
Through Hole Resistors RN60C4813BRSL-ND
481 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

481 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4813BRSL RN60C4813BRSL-ND
Product Name RES 481K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details