Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W .1% AXIAL RN60C4752BRSL

Description
RES 47.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W .1% AXIAL - RN60C4752BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W .1% AXIAL
RN60C4752BRSL
RES 47.5K OHM 1/4W .1% AXIAL RN60C4752BRSL
RES 47.5Kohm 1/4W .1% AXIAL

RES 47.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4752BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4752BRSL-ND
Through Hole Resistors RN60C4752BRSL-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4752BRSL RN60C4752BRSL-ND
Product Name RES 47.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers