Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W .1% AXIAL RN60C4752BBSL

Description
RES 47.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W .1% AXIAL - RN60C4752BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W .1% AXIAL
RN60C4752BBSL
RES 47.5K OHM 1/4W .1% AXIAL RN60C4752BBSL
RES 47.5Kohm 1/4W .1% AXIAL

RES 47.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4752BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4752BBSL-ND
Through Hole Resistors RN60C4752BBSL-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4752BBSL RN60C4752BBSL-ND
Product Name RES 47.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers