Vishay Intertechnology, Inc. RES 470K OHM 1/4W .5% AXIAL RN60C4703DRSL

Description
RES 470Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W .5% AXIAL - RN60C4703DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W .5% AXIAL
RN60C4703DRSL
RES 470K OHM 1/4W .5% AXIAL RN60C4703DRSL
RES 470Kohm 1/4W .5% AXIAL

RES 470Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4703DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4703DRSL-ND
Through Hole Resistors RN60C4703DRSL-ND
470 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4703DRSL RN60C4703DRSL-ND
Product Name RES 470K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers