Vishay Intertechnology, Inc. Through Hole Resistors RN60C4702FB14

Description
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C4702FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4702FB14-ND
Through Hole Resistors RN60C4702FB14-ND
47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47K OHM 1/4W 1% AXIAL - RN60C4702FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 1% AXIAL
RN60C4702FB14
RES 47K OHM 1/4W 1% AXIAL RN60C4702FB14
RES 47Kohm 1/4W 1% AXIAL

RES 47Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor, 47Kohm, 250Mw, ±1%; Resistance Vishay - 58C9577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47Kohm, 250Mw, ±1%; Resistance Vishay
58C9577
Resistor, 47Kohm, 250Mw, ±1%; Resistance Vishay 58C9577
RESISTOR, 47KOHM, 250mW, ±1%; Resistance:47kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Length:8.74mmRoHS Compliant: No

RESISTOR, 47KOHM, 250mW, ±1%; Resistance:47kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Length:8.74mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4702FB14-ND RN60C4702FB14 58C9577
Product Name Through Hole Resistors RES 47K OHM 1/4W 1% AXIAL Resistor, 47Kohm, 250Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details