Vishay Intertechnology, Inc. RES 470 OHM 1/4W 1% AXIAL RN60C4700FRE6

Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 1% AXIAL - RN60C4700FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
RN60C4700FRE6
RES 470 OHM 1/4W 1% AXIAL RN60C4700FRE6
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4700FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4700FRE6-ND
Through Hole Resistors RN60C4700FRE6-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4700FRE6 RN60C4700FRE6-ND
Product Name RES 470 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers