Vishay Intertechnology, Inc. Through Hole Resistors RN60C46R4FB14

Description
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C46R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C46R4FB14-ND
Through Hole Resistors RN60C46R4FB14-ND
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 46.4 OHM 1/4W 1% AXIAL - RN60C46R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% AXIAL
RN60C46R4FB14
RES 46.4 OHM 1/4W 1% AXIAL RN60C46R4FB14
RES 46.4ohm 1/4W 1% AXIAL

RES 46.4ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,46.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9533
Resistor,metal Film,46.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9533
Resistor,Metal Film,46.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,46.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C46R4FB14-ND RN60C46R4FB14 58C9533
Product Name Through Hole Resistors RES 46.4 OHM 1/4W 1% AXIAL Resistor,metal Film,46.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details