Vishay Intertechnology, Inc. RES 4.66K OHM 1/4W .1% AXIAL RN60C4661BRE6

Description
RES 4.66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.66K OHM 1/4W .1% AXIAL - RN60C4661BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.66K OHM 1/4W .1% AXIAL
RN60C4661BRE6
RES 4.66K OHM 1/4W .1% AXIAL RN60C4661BRE6
RES 4.66Kohm 1/4W .1% AXIAL

RES 4.66Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4661BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4661BRE6-ND
Through Hole Resistors RN60C4661BRE6-ND
4.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4661BRE6 RN60C4661BRE6-ND
Product Name RES 4.66K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details