Vishay Intertechnology, Inc. RES 464K OHM 1/4W 1% AXIAL RN60C4643FRSL

Description
RES 464Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/4W 1% AXIAL - RN60C4643FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/4W 1% AXIAL
RN60C4643FRSL
RES 464K OHM 1/4W 1% AXIAL RN60C4643FRSL
RES 464Kohm 1/4W 1% AXIAL

RES 464Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4643FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4643FRSL-ND
Through Hole Resistors RN60C4643FRSL-ND
464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4643FRSL RN60C4643FRSL-ND
Product Name RES 464K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details