Vishay Intertechnology, Inc. METAL FILM,1/4W,46.4K,1%,50PPM,BULK RN60C4642FB14

Description
METAL FILM,1/4W,46.4K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,46.4K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,46.4K,1%,50PPM,BULK - RN60C4642FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,46.4K,1%,50PPM,BULK
RN60C4642FB14
METAL FILM,1/4W,46.4K,1%,50PPM,BULK RN60C4642FB14
METAL FILM,1/4W,46.4K,1%,5 0PPM,BULK

METAL FILM,1/4W,46.4K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4642FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4642FB14-ND
Through Hole Resistors RN60C4642FB14-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4642FB14 RN60C4642FB14-ND
Product Name METAL FILM,1/4W,46.4K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details