Vishay Intertechnology, Inc. RES 464 OHM 1/4W .5% AXIAL RN60C4640DBSL

Description
RES 464ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/4W .5% AXIAL - RN60C4640DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/4W .5% AXIAL
RN60C4640DBSL
RES 464 OHM 1/4W .5% AXIAL RN60C4640DBSL
RES 464ohm 1/4W .5% AXIAL

RES 464ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4640DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4640DBSL-ND
Through Hole Resistors RN60C4640DBSL-ND
464 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4640DBSL RN60C4640DBSL-ND
Product Name RES 464 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details