Vishay Intertechnology, Inc. Through Hole Resistors RN60C45R3FR36

Description
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C45R3FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C45R3FR36-ND
Through Hole Resistors RN60C45R3FR36-ND
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3 OHM 1/4W 1% AXIAL - RN60C45R3FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/4W 1% AXIAL
RN60C45R3FR36
RES 45.3 OHM 1/4W 1% AXIAL RN60C45R3FR36
RES 45.3ohm 1/4W 1% AXIAL

RES 45.3ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9513
Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9513
Resistor,Metal Film,45.3Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,45.3Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C45R3FR36-ND RN60C45R3FR36 58C9513
Product Name Through Hole Resistors RES 45.3 OHM 1/4W 1% AXIAL Resistor,metal Film,45.3Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details