Vishay Intertechnology, Inc. RES 4.53M OHM 1/4W 1% AXIAL RN60C4534FB14

Description
RES 4.53Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53M OHM 1/4W 1% AXIAL - RN60C4534FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1/4W 1% AXIAL
RN60C4534FB14
RES 4.53M OHM 1/4W 1% AXIAL RN60C4534FB14
RES 4.53Mohm 1/4W 1% AXIAL

RES 4.53Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4534FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4534FB14-ND
Through Hole Resistors RN60C4534FB14-ND
4.53 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4534FB14 RN60C4534FB14-ND
Product Name RES 4.53M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details