Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W .5% AXIAL RN60C4532DRSL

Description
RES 45.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W .5% AXIAL - RN60C4532DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W .5% AXIAL
RN60C4532DRSL
RES 45.3K OHM 1/4W .5% AXIAL RN60C4532DRSL
RES 45.3Kohm 1/4W .5% AXIAL

RES 45.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4532DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4532DRSL-ND
Through Hole Resistors RN60C4532DRSL-ND
45.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4532DRSL RN60C4532DRSL-ND
Product Name RES 45.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers