Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W .5% AXIAL RN60C4532DB14

Description
RES 45.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W .5% AXIAL - RN60C4532DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W .5% AXIAL
RN60C4532DB14
RES 45.3K OHM 1/4W .5% AXIAL RN60C4532DB14
RES 45.3Kohm 1/4W .5% AXIAL

RES 45.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4532DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4532DB14-ND
Through Hole Resistors RN60C4532DB14-ND
45.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4532DB14 RN60C4532DB14-ND
Product Name RES 45.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers