Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W .1% AXIAL RN60C4532BRSL

Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W .1% AXIAL - RN60C4532BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W .1% AXIAL
RN60C4532BRSL
RES 45.3K OHM 1/4W .1% AXIAL RN60C4532BRSL
RES 45.3Kohm 1/4W .1% AXIAL

RES 45.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4532BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4532BRSL-ND
Through Hole Resistors RN60C4532BRSL-ND
45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4532BRSL RN60C4532BRSL-ND
Product Name RES 45.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers