Vishay Intertechnology, Inc. RES 453 OHM 1/4W 1% AXIAL RN60C4530FRSL

Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W 1% AXIAL - RN60C4530FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W 1% AXIAL
RN60C4530FRSL
RES 453 OHM 1/4W 1% AXIAL RN60C4530FRSL
RES 453ohm 1/4W 1% AXIAL

RES 453ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4530FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4530FRSL-ND
Through Hole Resistors RN60C4530FRSL-ND
453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4530FRSL RN60C4530FRSL-ND
Product Name RES 453 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers