Vishay Intertechnology, Inc. RES 453 OHM 1/4W 1% AXIAL RN60C4530FB14

Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W 1% AXIAL - RN60C4530FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W 1% AXIAL
RN60C4530FB14
RES 453 OHM 1/4W 1% AXIAL RN60C4530FB14
RES 453ohm 1/4W 1% AXIAL

RES 453ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C4530FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C4530FB14-ND
Through Hole Resistors 541-RN60C4530FB14-ND
453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4530FB14 541-RN60C4530FB14-ND
Product Name RES 453 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers