Vishay Intertechnology, Inc. RES 453 OHM 1/4W .5% AXIAL RN60C4530DRSL

Description
RES 453ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W .5% AXIAL - RN60C4530DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W .5% AXIAL
RN60C4530DRSL
RES 453 OHM 1/4W .5% AXIAL RN60C4530DRSL
RES 453ohm 1/4W .5% AXIAL

RES 453ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4530DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4530DRSL-ND
Through Hole Resistors RN60C4530DRSL-ND
453 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4530DRSL RN60C4530DRSL-ND
Product Name RES 453 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details