Vishay Intertechnology, Inc. Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C4530DRE8

Description
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C4530DRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C4530DRE8
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C4530DRE8
Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60C4530DRE8
Product Name Res Metal Film 453 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details