Vishay Intertechnology, Inc. RES 453 OHM 1/4W .1% AXIAL RN60C4530BB14

Description
RES 453ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W .1% AXIAL - RN60C4530BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W .1% AXIAL
RN60C4530BB14
RES 453 OHM 1/4W .1% AXIAL RN60C4530BB14
RES 453ohm 1/4W .1% AXIAL

RES 453ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4530BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4530BB14-ND
Through Hole Resistors RN60C4530BB14-ND
453 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4530BB14 RN60C4530BB14-ND
Product Name RES 453 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details