Vishay Intertechnology, Inc. RES 4.48K OHM 1/4W 1% AXIAL RN60C4481FB14

Description
RES 4.48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1/4W 1% AXIAL - RN60C4481FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1/4W 1% AXIAL
RN60C4481FB14
RES 4.48K OHM 1/4W 1% AXIAL RN60C4481FB14
RES 4.48Kohm 1/4W 1% AXIAL

RES 4.48Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4481FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4481FB14-ND
Through Hole Resistors RN60C4481FB14-ND
4.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23H0747 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0747
Resistors Vishay 23H0747
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4481FB14 RN60C4481FB14-ND 23H0747
Product Name RES 4.48K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details