Vishay Intertechnology, Inc. METAL FILM,1/4W,4.42K,1%,50PPM,BULK RN60C4421FB14

Description
METAL FILM,1/4W,4.42K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,4.42K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,4.42K,1%,50PPM,BULK - RN60C4421FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,4.42K,1%,50PPM,BULK
RN60C4421FB14
METAL FILM,1/4W,4.42K,1%,50PPM,BULK RN60C4421FB14
METAL FILM,1/4W,4.42K,1%,5 0PPM,BULK

METAL FILM,1/4W,4.42K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4421FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4421FB14-ND
Through Hole Resistors RN60C4421FB14-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4421FB14 RN60C4421FB14-ND
Product Name METAL FILM,1/4W,4.42K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details