Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W .5% AXIAL RN60C4421DB14

Description
RES 4.42Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W .5% AXIAL - RN60C4421DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W .5% AXIAL
RN60C4421DB14
RES 4.42K OHM 1/4W .5% AXIAL RN60C4421DB14
RES 4.42Kohm 1/4W .5% AXIAL

RES 4.42Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4421DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4421DB14-ND
Through Hole Resistors RN60C4421DB14-ND
4.42 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4421DB14 RN60C4421DB14-ND
Product Name RES 4.42K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details