Vishay Intertechnology, Inc. RES 442 OHM 1/4W 1% AXIAL RN60C4420FRSL

Description
RES 442ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/4W 1% AXIAL - RN60C4420FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/4W 1% AXIAL
RN60C4420FRSL
RES 442 OHM 1/4W 1% AXIAL RN60C4420FRSL
RES 442ohm 1/4W 1% AXIAL

RES 442ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4420FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4420FRSL-ND
Through Hole Resistors RN60C4420FRSL-ND
442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4420FRSL RN60C4420FRSL-ND
Product Name RES 442 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers