Vishay Intertechnology, Inc. RES 432K OHM 1/4W 1% AXIAL RN60C4323FBSL

Description
RES 432Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W 1% AXIAL - RN60C4323FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W 1% AXIAL
RN60C4323FBSL
RES 432K OHM 1/4W 1% AXIAL RN60C4323FBSL
RES 432Kohm 1/4W 1% AXIAL

RES 432Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4323FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4323FBSL-ND
Through Hole Resistors RN60C4323FBSL-ND
432 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4323FBSL RN60C4323FBSL-ND
Product Name RES 432K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details