Vishay Intertechnology, Inc. RES 432K OHM 1/4W .1% AXIAL RN60C4323BRSL

Description
RES 432Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W .1% AXIAL - RN60C4323BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W .1% AXIAL
RN60C4323BRSL
RES 432K OHM 1/4W .1% AXIAL RN60C4323BRSL
RES 432Kohm 1/4W .1% AXIAL

RES 432Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4323BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4323BRSL-ND
Through Hole Resistors RN60C4323BRSL-ND
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4323BRSL RN60C4323BRSL-ND
Product Name RES 432K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers