Vishay Intertechnology, Inc. RES 432K OHM 1/4W .1% AXIAL RN60C4323BB14

Description
RES 432Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/4W .1% AXIAL - RN60C4323BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/4W .1% AXIAL
RN60C4323BB14
RES 432K OHM 1/4W .1% AXIAL RN60C4323BB14
RES 432Kohm 1/4W .1% AXIAL

RES 432Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4323BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4323BB14-ND
Through Hole Resistors RN60C4323BB14-ND
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,432Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9477
Resistor,metal Film,432Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9477
Resistor,Metal Film,432KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,432KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4323BB14 RN60C4323BB14-ND 58C9477
Product Name RES 432K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,432Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details