Vishay Intertechnology, Inc. RES 42.7K OHM 1/4W .1% AXIAL RN60C4272BRE6

Description
RES 42.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.7K OHM 1/4W .1% AXIAL - RN60C4272BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.7K OHM 1/4W .1% AXIAL
RN60C4272BRE6
RES 42.7K OHM 1/4W .1% AXIAL RN60C4272BRE6
RES 42.7Kohm 1/4W .1% AXIAL

RES 42.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4272BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4272BRE6-ND
Through Hole Resistors RN60C4272BRE6-ND
42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9452
Resistor,metal Film,42.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9452
Resistor,Metal Film,42.7KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,42.7KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4272BRE6 RN60C4272BRE6-ND 58C9452
Product Name RES 42.7K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,42.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details