Vishay Intertechnology, Inc. Through Hole Resistors RN60C4223BBSL

Description
422 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C4223BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4223BBSL-ND
Through Hole Resistors RN60C4223BBSL-ND
422 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422K OHM 1/4W .1% AXIAL - RN60C4223BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W .1% AXIAL
RN60C4223BBSL
RES 422K OHM 1/4W .1% AXIAL RN60C4223BBSL
RES 422Kohm 1/4W .1% AXIAL

RES 422Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C4223BBSL-ND RN60C4223BBSL
Product Name Through Hole Resistors RES 422K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers