Vishay Intertechnology, Inc. METAL FILM,1/4W,42.2K,1%,50PPM,BULK RN60C4222FB14

Description
METAL FILM,1/4W,42.2K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,42.2K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,42.2K,1%,50PPM,BULK - RN60C4222FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,42.2K,1%,50PPM,BULK
RN60C4222FB14
METAL FILM,1/4W,42.2K,1%,50PPM,BULK RN60C4222FB14
METAL FILM,1/4W,42.2K,1%,5 0PPM,BULK

METAL FILM,1/4W,42.2K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4222FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4222FB14-ND
Through Hole Resistors RN60C4222FB14-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4222FB14 RN60C4222FB14-ND
Product Name METAL FILM,1/4W,42.2K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details