Vishay Intertechnology, Inc. Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C4220BB14

Description
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C4220BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C4220BB14
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C4220BB14
Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C4220BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4220BB14-ND
Through Hole Resistors RN60C4220BB14-ND
422 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 54H4299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
54H4299
Resistor,metal Film,422Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 54H4299
Resistor,Metal Film,422Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,422Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4220BB14 RN60C4220BB14-ND 54H4299
Product Name Res Metal Film 422 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,422Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details