Vishay Intertechnology, Inc. METAL FILM,1/4W,417K,.1%,50PPM,BULK RN60C4173BB14

Description
METAL FILM,1/4W,417K,.1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,417K,.1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,417K,.1%,50PPM,BULK - RN60C4173BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,417K,.1%,50PPM,BULK
RN60C4173BB14
METAL FILM,1/4W,417K,.1%,50PPM,BULK RN60C4173BB14
METAL FILM,1/4W,417K,.1%,5 0PPM,BULK

METAL FILM,1/4W,417K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4173BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4173BB14-ND
Through Hole Resistors RN60C4173BB14-ND
417 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

417 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4173BB14 RN60C4173BB14-ND
Product Name METAL FILM,1/4W,417K,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details