Vishay Intertechnology, Inc. RES 412K OHM 1/4W .1% AXIAL RN60C4123BR36

Description
RES 412Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/4W .1% AXIAL - RN60C4123BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/4W .1% AXIAL
RN60C4123BR36
RES 412K OHM 1/4W .1% AXIAL RN60C4123BR36
RES 412Kohm 1/4W .1% AXIAL

RES 412Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4123BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4123BR36-ND
Through Hole Resistors RN60C4123BR36-ND
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,412Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,412Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9422
Resistor,metal Film,412Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9422
Resistor,Metal Film,412KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,412KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4123BR36 RN60C4123BR36-ND 58C9422
Product Name RES 412K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,412Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details