Vishay Intertechnology, Inc. RES 4.12K OHM 1/4W 1% AXIAL RN60C4121FR36

Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/4W 1% AXIAL - RN60C4121FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/4W 1% AXIAL
RN60C4121FR36
RES 4.12K OHM 1/4W 1% AXIAL RN60C4121FR36
RES 4.12Kohm 1/4W 1% AXIAL

RES 4.12Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4121FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4121FR36-ND
Through Hole Resistors RN60C4121FR36-ND
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.12Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.12Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9413
Resistor,metal Film,4.12Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9413
Resistor,Metal Film,4.12KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,4.12KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4121FR36 RN60C4121FR36-ND 58C9413
Product Name RES 4.12K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.12Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details