Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W 1% AXIAL RN60C40R2FB14

Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W 1% AXIAL - RN60C40R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% AXIAL
RN60C40R2FB14
RES 40.2 OHM 1/4W 1% AXIAL RN60C40R2FB14
RES 40.2ohm 1/4W 1% AXIAL

RES 40.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C40R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C40R2FB14-ND
Through Hole Resistors RN60C40R2FB14-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9352
Resistor,metal Film,40.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9352
Resistor,Metal Film,40.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C40R2FB14 RN60C40R2FB14-ND 58C9352
Product Name RES 40.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,40.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers