Vishay Intertechnology, Inc. Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C40R2BRE6

Description
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C40R2BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C40R2BRE6
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C40R2BRE6
Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C40R2BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C40R2BRE6-ND
Through Hole Resistors RN60C40R2BRE6-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9351
Resistor,metal Film,40.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9351
Resistor,Metal Film,40.2Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C40R2BRE6 RN60C40R2BRE6-ND 58C9351
Product Name Res Metal Film 40.2 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,40.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details