Vishay Intertechnology, Inc. RES 402K OHM 1/4W .1% AXIAL RN60C4023BB14

Description
RES 402Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/4W .1% AXIAL - RN60C4023BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/4W .1% AXIAL
RN60C4023BB14
RES 402K OHM 1/4W .1% AXIAL RN60C4023BB14
RES 402Kohm 1/4W .1% AXIAL

RES 402Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4023BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4023BB14-ND
Through Hole Resistors RN60C4023BB14-ND
402 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9393 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9393
Resistor,metal Film,402Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9393
Resistor,Metal Film,402KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,402KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4023BB14 RN60C4023BB14-ND 58C9393
Product Name RES 402K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,402Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details