Vishay Intertechnology, Inc. RES 40K OHM 1/4W 1% AXIAL RN60C4002FB14

Description
RES 40Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/4W 1% AXIAL - RN60C4002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/4W 1% AXIAL
RN60C4002FB14
RES 40K OHM 1/4W 1% AXIAL RN60C4002FB14
RES 40Kohm 1/4W 1% AXIAL

RES 40Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60C4002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C4002FB14-ND
Through Hole Resistors 541-RN60C4002FB14-ND
40 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4002FB14 541-RN60C4002FB14-ND
Product Name RES 40K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details