Vishay Intertechnology, Inc. Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C39R2FR36

Description
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C39R2FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C39R2FR36
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C39R2FR36
Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C39R2FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C39R2FR36-ND
Through Hole Resistors RN60C39R2FR36-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9317
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9317
Resistor,Metal Film,39.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C39R2FR36 RN60C39R2FR36-ND 58C9317
Product Name Res Metal Film 39.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers