Vishay Intertechnology, Inc. METAL FILM,1/4W,39.2,1%,50PPM,BULK RN60C39R2FB14

Description
METAL FILM,1/4W,39.2,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,39.2,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,39.2,1%,50PPM,BULK - RN60C39R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,39.2,1%,50PPM,BULK
RN60C39R2FB14
METAL FILM,1/4W,39.2,1%,50PPM,BULK RN60C39R2FB14
METAL FILM,1/4W,39.2,1%,50 PPM,BULK

METAL FILM,1/4W,39.2,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C39R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C39R2FB14-ND
Through Hole Resistors RN60C39R2FB14-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9314
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9314
Resistor,Metal Film,39.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C39R2FB14 RN60C39R2FB14-ND 58C9314
Product Name METAL FILM,1/4W,39.2,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details