Vishay Intertechnology, Inc. Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN60C3921FB14

Description
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole - RN60C3921FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole
RN60C3921FB14
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole RN60C3921FB14
Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60C3921FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3921FB14-ND
Through Hole Resistors RN60C3921FB14-ND
3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3921FB14 RN60C3921FB14-ND
Product Name Res Metal Film 3.92K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details