Vishay Intertechnology, Inc. Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C3881BB14

Description
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C3881BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C3881BB14
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C3881BB14
Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C3881BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3881BB14-ND
Through Hole Resistors RN60C3881BB14-ND
3.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.88 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3881BB14 RN60C3881BB14-ND
Product Name Res Metal Film 3.88K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers